location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C913
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1002088 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:51:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black :
The long product name of Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare C913 9.2 MP, 3X optical, 5X digital, 1 / 2.5 in. CCD
More>>>
Short summary description Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black:
This short summary of the Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare C913, 9.2 MP, 1/2.5", CCD, 3x, 137 g, Black

Long summary description Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black based on the first three specs of the first five spec groups.

Kodak EasyShare C913. Megapixel: 9.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 16 MB. PictBridge. Weight: 137 g. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 7 expert reviews for Kodak EasyShare C913 1/2.5" 9.2 MP CCD Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techadvisor.co.uk
Updated:
2022-10-17 18:56:23
Product Code: C913 These days, around £70 will buy you around 20 rolls of Kodak Gold film, which will give you about 720 exposures - or itll net you a Kodak EasyShare C913 digital camera, which gives you a practically unlimited number of exposures...
Bottom line The Kodak EasyShare C913 is a decent snapshot camera, with all the features youll need for typical everyday shooting. If you can afford to spring for a £65 camera, youll definitely get better image quality; but if you cant, rest assured that the Ko...
60%
Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare C140 silver 1/2.5" Compact camera 8.3 MP CCD
(show image)
C140SILVER C140 silver 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD
(show image)
C140RED C140 red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)