location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMI2DVI
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 13:43:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter :
The long product name of StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to DVI-D with SPDIF Audio Converter
More>>>
StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter:
The official description of StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Converge A/V by StarTech.com helps make video conversion and signal management a breeze. HDMI2DVI allows you to seperate the digital audio and video from HDMI to DVI-D and SPDIF audio interface.

-Easy to install and use.
-Free Lifetime Technical Support.
-Rely on Converge A/V products to convert to the signal you need quickly and easily.

Short summary description StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter:
This short summary of the StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter, Black, 77 mm, 102 mm, 30 mm, 270 g, 490 g

Long summary description StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter:
This is an auto-generated long summary of StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter based on the first three specs of the first five spec groups.

StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter. Product color: Black. Width: 77 mm, Depth: 102 mm, Height: 30 mm. Package weight: 490 g. Dimensions (WxDxH): 77 x 102 x 30 mm

Features
Product color
Black
Weight & dimensions
Width
77 mm
Depth
102 mm
Height
30 mm
Weight & dimensions
Weight
270 g
Packaging data
Package weight
490 g
Other features
Dimensions (WxDxH)
77 x 102 x 30 mm
Brand Image Product code Product Stock Price from
StarTech.com HDMI2VGA video signal converter 1920 x 1200 pixels StarTech.com HDMI2VGA video signal converter 1920 x 1200 pixels
(show image)
HDMI2VGA HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p 0.00
(excl. VAT)
0 (incl. VAT)