location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS9138 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS9138
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS9138 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792000362 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS9138 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One PS/2 console controls 8 computers.
  • - Cascadable up to 3 levels - provides up to 512 computers.
  • - Computer selection via front panel pushbuttons, hotkeys or On Screen Display (OSD).
  • - Keyboard and mouse emulation for error free booting.
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - OSD automatically adjusts to resolution changes.
  • - Auto Scan function to monitor computer operation.
  • - Superior video quality: up to 1920 x 1440; DDC2B.
  • - Available in silver and black.
  • - Special design for easy stacking.
  • - Rack mountable in 19" (1U) system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to CS9138, see Compatible KVM Table.
Long product name ATEN CS9138 KVM switch Rack mounting Black :
The long product name of ATEN CS9138 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port PS/2 VGA KVM Switch
More>>>
ATEN CS9138 KVM switch Rack mounting Black:
The official description of ATEN CS9138 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS9138 is a high-efficiency KVM Switch which provides the most efficient solution to fulfill the management needs of server networks. It is a KVM Switch with 8 ports and can control 8 computers. It allows connections in 3 tiers by cascade. With 73 sets of CS9138, users can connect up to 512 servers.

Short summary description ATEN CS9138 KVM switch Rack mounting Black:
This short summary of the ATEN CS9138 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS9138, 1920 x 1440 pixels, Rack mounting, 1.08 W, 1U, Black

Long summary description ATEN CS9138 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS9138 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS9138. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 3 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 1.08 W. Width: 450 mm, Depth: 170 mm, Height: 67 mm

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
9
PS/2 ports quantity
18
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Scan interval
3 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
No
Power
Power consumption (typical)
1.08 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
450 mm
Depth
170 mm
Height
67 mm
Weight
2.85 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Other features
Compatible operating systems
Windows 2000, XP, Vista; Linux; FreeBSD
Brand Image Product code Product Stock Price from
ATEN KN1116VA KVM switch Rack mounting Black ATEN KN1116VA KVM switch Rack mounting Black
(show image)
KN1116VA KN1116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108VA KVM switch Rack mounting Black ATEN KN1108VA KVM switch Rack mounting Black
(show image)
KN1108VA KN1108VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1132V KVM switch Rack mounting Black, Gray ATEN KN1132V KVM switch Rack mounting Black, Gray
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1108V KVM switch Rack mounting Black ATEN KN1108V KVM switch Rack mounting Black
(show image)
DCP2990 KN1108V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140VA KVM switch Rack mounting Black, Gray ATEN KN4140VA KVM switch Rack mounting Black, Gray
(show image)
KN4140VA KN4140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124VA KVM switch Rack mounting Black, Gray ATEN KN4124VA KVM switch Rack mounting Black, Gray
(show image)
KN4124VA KN4124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2140VA KVM switch Rack mounting Black, Gray ATEN KN2140VA KVM switch Rack mounting Black, Gray
(show image)
KN2140VA KN2140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2124VA KVM switch Rack mounting Black, Gray ATEN KN2124VA KVM switch Rack mounting Black, Gray
(show image)
KN2124VA KN2124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4132VA KVM switch Rack mounting Metallic ATEN KN4132VA KVM switch Rack mounting Metallic
(show image)
KN4132VA KN4132VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4116VA KVM switch Rack mounting Metallic ATEN KN4116VA KVM switch Rack mounting Metallic
(show image)
KN4116VA KN4116VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)