location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iogear Check ‘iogear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Serial RS-232 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GUC232A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792550065 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘iogear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iogear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:00:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.4 m
  • - USB Type-A Male
  • - DB-9 Male
  • - Gray
Warranty: 3 years.
Long product name iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9 :
The long product name of iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Serial RS-232 Adapter
More>>>
Short summary description iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9:
This short summary of the iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.

iogear USB to Serial RS-232 Adapter, Gray, 0.4 m, USB Type-A, DB-9, Male, Male

Long summary description iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9:
This is an auto-generated long summary of iogear USB to Serial RS-232 Adapter serial cable Gray 0.4 m USB Type-A DB-9 based on the first three specs of the first five spec groups.

iogear USB to Serial RS-232 Adapter. Product color: Gray, Cable length: 0.4 m, Connector 1: USB Type-A. Package length: 6.35 cm, Package width: 158.8 mm, Package height: 215.9 mm. Weight: 100 g

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBADB serial cable Gray 1.8 m USB 2.0 A DB9
(show image)
USBADB USBADB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)