location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A008-006 Composite Video Gold Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A008-006 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2023 17:27:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black :
The long product name of Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tripp Lite Composite Video Gold Cable - 6ft - 3 x RCA, 3 x RCA - Cable
More>>>
Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black:
The official description of Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's premium Component Video Gold Cable separates color into its primary components (Red, Green, Blue), using three cables to transmit three distinct signals. This provides brighter, more accurate colors and sharper images, exceeding the performance of Composite and S-Video. Tripp Lite warrants this cable to be free from defects in material and workmanship for life.

-Constructed of high quality, 99.99% pure solid copper coaxial cable with silver plating for best high frequency response.
-75 ohm impedance for maximum bandwidth.
-Double-shielded construction provides superior protection against EMI/RFI.
-Excellent noise isolation with 100% aluminum foil/braid shielding.

Short summary description Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black:
This short summary of the Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A008-006 Composite Video Gold Cable, 1.8 m, 3 x RCA, 3 x RCA, Black, Male/Male

Long summary description Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black:
This is an auto-generated long summary of Tripp Lite A008-006 Composite Video Gold Cable component (YPbPr) video cable 1.8 m 3 x RCA Black based on the first three specs of the first five spec groups.

Tripp Lite A008-006 Composite Video Gold Cable. Cable length: 1.8 m, Connector 1: 3 x RCA, Connector 2: 3 x RCA

Features
Cable length *
1.8 m
Connector 1 *
3 x RCA
Features
Connector 2 *
3 x RCA
Product color *
Black
Connector gender
Male/Male
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)