location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t310 Smart Zero 630 g Black, Silver TERA2321

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3G80AA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t310 Smart Zero 630 g Black, Silver TERA2321
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TERA2321
  • - 0.5 GB DDR3-SDRAM
  • - Ethernet LAN
  • - Smart Zero
Warranty: Protected by HP Services, including a 3-year parts, 3 years labour, and 3 years onsite service (3/3/3) limited
Long product name HP t310 Smart Zero 630 g Black, Silver TERA2321 :
The long product name of HP t310 Smart Zero 630 g Black, Silver TERA2321. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t310 Zero Client - TERA2321 PCoIP Zero Client, 512MB DDR3 SDRAM, 10/100/1000 Gigabit Ethernet, HP Smart Zero Core
More>>>
HP t310 Smart Zero 630 g Black, Silver TERA2321:
The official description of HP t310 Smart Zero 630 g Black, Silver TERA2321 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VMware’s new best friend. Tailor made for VMware environments, the HP t310 Zero Client delivers amazing processing power with the latest PCoIP VMware technology. Gain a seamless desktop experience, even with extensive multimedia. Reduce costs and free up desk space, while increasing security. With no moving parts, reliability is part of its DNA. Get to work fast with impressive boot and response times.

Features

Tailor-made for VMware customers.
- Don’t hassle with set-up. This VMware ready, PC-over-IP zero client is ready to deploy and use right out of the box.
- Reduce complexity with a zero client made specifically for VMware. Save time without the need to customize your fleet to VMware. You’re ready to work.

Our best-performing PCoIP thin client.
- Finish ahead of deadlines with fast boot and response times. Forget the lags.
- See multimedia, online videos and 3D applications running smoothing at native frame rates.
- Expand your view. The HP t310 supports dual displays for multi-tasking and fine-tuning media projects.

No local memory. No space hog. True Zero Client.
- Focus IT efforts on top priorities by cutting maintenance needs on desktops. Upgrade users quickly and inexpensively by updating application software hosted on servers.
- Minimize the risks of your data getting into the wrong hands. With no data stored on the HP t310, your intellectual property stays safe on the server.
- Boost security measures even more with the fiber network interface card (NIC).
- Clear clutter from your desk. The small size (5.9 in/149.8 mm x 5.2 in/132.1 mm) keeps your work area free of distractions. You stay focused.

Warranty, service and support.
- Easy setup, manageability and maintenance. Count on global service and support through a network of over 50,000 IT professionals in over 100 countries.
- Worry less with a standard, three-year limited hardware warranty in most regions.
- Choose from HP Care Pack Services to extend service contracts beyond your standard warranties.

Short summary description HP t310 Smart Zero 630 g Black, Silver TERA2321:
This short summary of the HP t310 Smart Zero 630 g Black, Silver TERA2321 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t310, TERA2321, 0.5 GB, DDR3-SDRAM, 10/100/1000Base-T(X), Black, Silver, Smart Zero

Long summary description HP t310 Smart Zero 630 g Black, Silver TERA2321:
This is an auto-generated long summary of HP t310 Smart Zero 630 g Black, Silver TERA2321 based on the first three specs of the first five spec groups.

HP t310. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Cabling technology: 10/100/1000Base-T(X). Product color: Black, Silver. Operating system installed: Smart Zero

Processor
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3-SDRAM
Storage
Card reader integrated
No
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DVI-I ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Design
Product color *
Black, Silver
Display
Display included *
No
Software
Operating system installed *
Smart Zero
Power
Power supply
36 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
152 mm
Depth
133.1 mm
Height
47 mm
Weight
630 g
Country Distributor
Polska 1 distributor(s)