location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5220 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H6D0
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Short summary description Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red:
This short summary of the Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5220 XpressMusic, 5.08 cm (2"), 240 x 320 pixels, Red

Long summary description Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red:
This is an auto-generated long summary of Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red based on the first three specs of the first five spec groups.

Nokia 5220 XpressMusic. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1020 mAh. Product color: Red. Weight: 78 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 14:16:29
Uk has collected 47 expert reviews for Nokia 5220 XpressMusic 5.08 cm (2") 1020 mAh Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-02 14:16:22
Nokia's XpressMusic range of handsets keeps getting quietly augmented with new additions. The 5220 XpressMusic is not the flagship mobile of the range by any stretch of the imagination. That accolade goes to the touch-screened 5800 , but it is, nonetheles...
70%
3g.co.uk
Updated:
2011-08-02 14:16:22
As a music phone, the Nokia 5220 XpressMusic hits all the right notes, and its price tag also appeals. However, as an all-rounder it’s left wanting. Full Review and...
Good The Nokia 5220 XpressMusic delivers on the musical fronts with a good music player and the inclusion of a 3.5mm headset port.
Bad The disappointing camera is heightened by the fact that there is instant access to Flickr.
80%
techradar.com
Updated:
2011-08-02 14:16:26
Compared with Sony Ericssons rapid-fire succession of Walkman phones, Nokias XpressMusic roll-out has been distinctly low-key, with just a handful of models sporting Nokias music-majoring label.Now, with the launch of Nokias Comes With Music unlimi...
Good Good quality music player, Dedicated music player controls on outside, 3.5mm headphone socket, 512MB MicroSD card supplied, Unusual asymmetrical slimline design, 2-megapixel camera, FM radio, Decent set of applications included...
Bad No 3G, No Wi-Fi, Camera is average quality with no flash or autofocus, No GPS, Limited onboard storage, No smartphone OS...
80%
pz10.com
Updated:
2011-08-02 14:16:29
Nokia 5220 XpressMusic is set to play for it all in the mass market segment. A bunch of music niceties, slim waistline and novel design are crowned with the XpressMusic logo, and thats enough of a commitment to cool sonic experience. The gentle price...
Bottom line To conclude, Nokia 5220 is a solid performer - it provides pretty much everything as promised in a neat and compact package. Simplicity, affordability and friendly handling are good enough grounds for the likely mass appeal of Nokia 5220 XpressMusic.No...
0%
knowyourmobile.com
Updated:
2014-03-20 05:05:56
Nokia has been making lots of mobile music noise recently, with the launch of its touchscreen 5800 XpressMusic phone, and the debut of its Comes With Music unlimited track download service.With the 5220 XpressMusic though, Nokia has extended its portfo...
Good High quality music player, 3.5mm headphone jack, Unusual asymmetric slimline design, Loud volume for speaker and headphones, Dedicated music keys, Decent additional features for budget phone, 512MB MicroSD card included...
Bad Low grade 2megapixel camera, Supplied earphones are average, Small screen for browsing, Low cost budget feel, Poor quality video capture...
Bottom line Nokia adds a design twist to its lower range XpressMusic handset but still delivers a fine music player performance...
70%
Mobile88.com
Updated:
2016-11-27 01:52:13
NOKIA has created a mobile phone that plays music on high quality speakers and struck a deal with Universal Music to provide the latest songs. The 5220’s structural shape is designed to be unique and stylish. So how does it measure up ­overa...
Good Excellent speaker quality; free music; userfriendly; stylish; relatively cheap.
Bad No 3G; lacks latest features; overly simplistic in some areas; mediocre camera; unimpressive voice recorder.
Bottom line This model was a pleasure to use and was difficult to part with. Its style and simplicity grows on you. However, as mentioned, it caters to a certain group of people. Music junkies who do not need the latest features but appreciate style would find th...
0%