InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White
Bullet Points InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black, White
- - LCD 4000 ANSI lumens
- - Lamp 2000 h
- - WXGA (1280x800) 16:10 1000:1
- - Screen size compatibility: 19.3 - 226.1 mm (0.76 - 8.9")
- - Focus: Manual
- - Ethernet LAN
- - Built-in speaker(s) 8 W
- - AC 400 W
Long product name InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White
:
The long product name of InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IN5104, LCD, WXGA, 4000 Ansi Lumen, 2000h, 1280x800, 1000:1
More>>>
Short summary description InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White:
This short summary of the InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.
InFocus IN5104, 4000 ANSI lumens, LCD, WXGA (1280x800), 1000:1, 16:10, 19.3 - 226.1 mm (0.76 - 8.9")
Long summary description InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White:
This is an auto-generated long summary of InFocus IN5104 data projector 4000 ANSI lumens LCD WXGA (1280x800) Black, White based on the first three specs of the first five spec groups.
InFocus IN5104. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 1.74 - 2.06 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B