location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-MS100 camcorder 0.8 MP CCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MS100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MS100
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:20:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-MS100 camcorder 0.8 MP CCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6") Gray
  • - Optical zoom: 35x Digital zoom: 800x
  • - LCD 6.86 cm (2.7")
  • - Dolby Digital Built-in speaker(s)
  • - PictBridge DC-in jack
Long product name JVC GZ-MS100 camcorder 0.8 MP CCD Gray :
The long product name of JVC GZ-MS100 camcorder 0.8 MP CCD Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-MS100 - SD Memory Card, 1/6" CCD, 35x optisch zoombereik, F1.8 - F4.0, 2.7" wide LCD
More>>>
Short summary description JVC GZ-MS100 camcorder 0.8 MP CCD Gray:
This short summary of the JVC GZ-MS100 camcorder 0.8 MP CCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MS100, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description JVC GZ-MS100 camcorder 0.8 MP CCD Gray:
This is an auto-generated long summary of JVC GZ-MS100 camcorder 0.8 MP CCD Gray based on the first three specs of the first five spec groups.

JVC GZ-MS100. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x. Compatible memory cards: SD, SDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Self-timer delay: 10 s

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:30:32
Uk has collected 20 expert reviews for JVC GZ-MS100 camcorder 0.8 MP CCD Grey and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 20:30:31
With the Everio GZ-MS100EX, JVC has a simple, entry-level camcorder, that records directly onto flash memory.The target audience is users who want to shoot short clips quickly and upload them to sites like YouTube to share with their friends.HandlingTh...
Good Small and light, 35x optical zoom, Flexible LCD screen, LED lamp...
Bad New Laser Touch controls unresponsive, Image quality could be better, Room for improvement in image stabilization...
40%
gadgetshow.channel5.com
Updated:
2011-07-31 20:30:32
The JVC GZ-MS100EX video camcorder features a Konica Minolta lens with a 35x optical zoom, a 6.8cm wide LCD screen, a auto focus mode and the one-touch Youtube button that allows users to directly upload their videos online. It also comes with an SD an...
Good Brucey himself couldn’t ask for a sexier assistant than the sultry Everio. With its svelte (225g) waistline and 2.7-inch LCD grin, the MS100 records great-looking video to cheap-as-chips SD or SDHC cards (8GB costs around £15). A truly huge 35x...
Bad Don’t be fooled by JVC’s cheery ‘One Touch Upload’ to YouTube claim – unlike the Flip Mino, the Everio needs you to install (Windows only) software before you can entertain the world with clips of your budgie doing Sarah Pali...
Bottom line If you’re only shooting for YouTube, you might be better off with the budget Flip Mino, but this Everio offers so much more, including a tasty zoom, good low-light shooting and surprisingly sharp video. A solid state bargain.JVC GZ-MS100EX is tagged...
80%
computeractive.co.uk
Updated:
2011-07-31 20:30:32
JVC's latest Everio camcorder is small enough to be held in the palm of the hand, but its quality is more than you might expect from such a small device. It shoots at a resolution of 720x576 pixels, which is a little higher than VHS video, but in pract...
Good Goodquality results; decent sound...
Bad Needs a good supply of memory cards; quality poor at lower settings...
Bottom line Decent quality and a relatively low price make this a good buy...
80%
shinyshiny.tv
Updated:
2011-07-31 20:30:32
It doesnt look right to me, that YouTube badge. It looks like it came free with Smash Hits and someone decided to stick it on. However, it does come with some functionality (well, not the sticker itself. Its not like its a hologram sticker or anythi...
0%