location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D5400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8421B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585857883 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Built-in display
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) :
The long product name of HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart D5460 Printer
More>>>
HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm):
The official description of HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the versatility you need to print everything from everyday documents to colourful creative projects – even personalised CDs/DVDs[1] – with this fast all-round printer. Five individual inks deliver laser-quality text and lab-quality photos.

Short summary description HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm):
This short summary of the HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5460, Inkjet, 9600 x 2400 DPI, A4 (210 x 297 mm), Direct printing, Gray

Long summary description HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

HP Photosmart D5460. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A4 (210 x 297 mm). Direct printing. Product color: Gray

Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Features
Market positioning *
Home & office
Product color *
Gray
Built-in display
Yes
Maximum duty cycle
2500 pages per month
Input & output capacity
Total input capacity
125 sheets
Total output capacity
50 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6, B7
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Network
Bluetooth *
No
Performance
Internal memory
64 MB
Card reader integrated
Yes
Compatible memory cards
CF, MS Duo, Memory Stick (MS), SD, xD
Power
Power source *
AC
Power consumption (printing) *
24 W
Power consumption (sleep)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
458 mm
Depth
386 mm
Height
183 mm
Weight
5.8 kg
Packaging data
Package width
501 mm
Package depth
238 mm
Package height
439 mm
Package weight
7.64 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:51:23
Uk has collected 11 expert reviews for HP Photosmart D5460 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.co.uk
Updated:
2013-05-01 03:51:12
Our third and final dedicated photo printer is priced within a couple of pounds of Canon’s Pixma iP4600 flagship, so it’s to be expected that it’ll boast similar chops in terms of performance and usability. Certainly straight out of the box it impress...
Good Elegant design, good range of features for the money, excellent colour print result, it’s pretty quick too...
Bad Mono prints have feathering artefacts, A4 photos failed our water test even without the water...
80%
pcadvisor.co.uk
Updated:
2013-05-01 03:51:16
HPs Photosmart D5460 inkjet printer is a bargain that you can brag about. Although its a bare-bones printer in most respects, the HP Photosmart D5460 has a few standout features that any photo enthusiast would love to have. In our laboratory tests...
Bottom line The HP Photosmart D5460 starts out as a basic machine, but it provides more options and higher-quality output than youd expect for the price. If youre concerned about the high cost of photo printing, this economically designed model may provide the...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)