Cisco logo

Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61422
Info modified on:
01 Nov 2022, 09:11:55
Long product name Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black:

802.11abgn, 4 x 10/100BASE-T, 802.1Q, DES, 3DES, AES, 2x3 MIMO, 256 MB, 128 MB Flash, 802.11n ETSI Compliant, 100-240V

Short summary description Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Cisco 861, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Cisco 861 wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Cisco 861. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, AES, DES, EAP-FAST, EAP-MD5, EAP-SIM, EAP-TLS,..., Authentication method: RADIUS, TACACS+. Routing protocols: HSRP, RIP-1, RIP-2, Management protocols: Telnet, SNMP 3, HTTP, HTTPS, SSH, Supported network protocols: L2TP, IPSec. Product type: Tabletop router, Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.