location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UltraSlim Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSlim Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9C87AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111145314 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:50:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2015
Product end of life date
Long product name HP UltraSlim Docking Station Black :
The long product name of HP UltraSlim Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP UltraSlim Docking Station
More>>>
HP UltraSlim Docking Station Black:
The official description of HP UltraSlim Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed exclusively for ultraslim HP EliteBook Notebook PCs, the HP UltraSlim Docking Station expands display, network, and device connectivity so you can be more productive throughout the day—all through a simple one-click slide-in side dock.

- Designed exclusively for ultraslim HP EliteBook Notebooks.
- Expands display, network, and device connectivity so you can be more productive throughout the day—all through a simple one-click slide-in side dock.
- Four USB 3.0 ports offer high-speed connectivity to the USB devices you use most. USB 3.0 reduces the time required for data transmission (vs. USB 2.0)1, is backward compatible with USB 2.0, and is bi-directional.
- DisplayPort and VGA ports deliver legacy and future compatibility with your choice of video devices and an Ethernet/LAN port keeps you online.
- Headphone and microphone jacks support your multimedia and video conferencing requirements.

Short summary description HP UltraSlim Docking Station Black:
This short summary of the HP UltraSlim Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP UltraSlim Docking Station, Docking, Black, HP, EliteBook Folio 9470m, 368.3 mm, 106.6 mm

Long summary description HP UltraSlim Docking Station Black:
This is an auto-generated long summary of HP UltraSlim Docking Station Black based on the first three specs of the first five spec groups.

HP UltraSlim Docking Station. Connectivity technology: Docking. Product color: Black, Brand compatibility: HP, Compatibility: EliteBook Folio 9470m. Width: 368.3 mm, Depth: 106.6 mm, Height: 43.2 mm. Power requirements: 18.5 V

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Line-in
Yes
Line-out
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Performance
Product color *
Black
Brand compatibility
HP
Compatibility
EliteBook Folio 9470m
Weight & dimensions
Width
368.3 mm
Depth
106.6 mm
Height
43.2 mm
Weight
760 g
Technical details
Box contents
HP UltraSlim Docking Station; AC power adapter; Documentation
Other features
Power requirements
18.5 V