location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 58 Photo Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58 Photo Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6658AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736152433 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 58 Photo Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 58 Ink Cartridges deliver legendary HP print quality.
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Easy and intuitive print cartridge replacement
  • - Depend on Original HP 58 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: 9V - 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 58 Photo Original Ink Cartridge :
The long product name of HP 58 Photo Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58 Photo Original Ink Cartridge
More>>>
HP 58 Photo Original Ink Cartridge:
The official description of HP 58 Photo Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 58 Photo Inkjet Print Cartridge - Prints approximately 125 pages based on average 4" x 6" photos

Short summary description HP 58 Photo Original Ink Cartridge:
This short summary of the HP 58 Photo Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 58 Photo Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s)

Long summary description HP 58 Photo Original Ink Cartridge:
This is an auto-generated long summary of HP 58 Photo Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 58 Photo Original Ink Cartridge. Colour ink type: Dye-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3550, 3650, 3843, 3845, 3848, 450c, 5160, 5550, 5551, 5650, 5652, 5850, 9650, 9680, D2360, D2445, D2460, F2180, F2240, F2275, F2276, F2280, F2288, F2290, F370, F378, F380, F390, F4185 HP OfficeJet 4255, 4256, 5605, 5609, 5610, 5610v, 5680, 6110 HP PSC 1311, 1315, 1318, 1350, 2110, 2210, 2310, 2405, 2410, 2450, 2510, 2550 HP Photosmart 7260, 7450, 7755, 7760
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Dye-based ink
Printing colors *
Cyan, Magenta, Yellow
HP segment
Small medium business
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
140 mm
Height
37 mm
Weight
58.9 g
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
100 g
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
1800 pc(s)
Pallet weight
217.5 g
Quantity per master (outer) case
50 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 987 mm
Stacking number for pallet
2 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 58 Photo Original Ink Cartridge:
Disclaimer

Technical specification disclaimers