location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B-300 inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson B-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA03261
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson B-300 inkjet printer Color 5760 x 1440 DPI A4 :
The long product name of Epson B-300 inkjet printer Color 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Inkjet B-300 / 37ppm/ 5760 х 1440 dpi/ 650 sheets
More>>>
Epson B-300 inkjet printer Color 5760 x 1440 DPI A4:
The official description of Epson B-300 inkjet printer Color 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson, renowned for developing high quality printers tailored to the demands of the contemporary office, has today announced that it will be launching a new range of business printers designed to deliver high reliability, high-volume printing in full colour at an exceptionally low cost per page. The B-300 and B-500DN printers utilise Epson Micro Piezo™ technology to make brilliant colour print outs as affordable to produce as typical mono prints from other printers available on the market.

Jordi Castillo, product marketing manager at Epson, said: “The launch of the B-300 and B-500DN Business Inkjet printers represent a revolution in office printing. With these products, business users can now benefit from a marked improvement in the quality of office based colour printing at speeds that rival the fastest alternatives on the market. For businesses, this means that colour print work that would have previously been outsourced, such as brochures, direct mail shots and estate agents’ property information sheets, can now be produced in the office, on demand; representing significant potential to reduce outgoing costs.”

The B-300 and B-500DN are both capable of producing mono or colour prints at up to 37 pages per minute in draft quality, and up to 33 pages per minute at laser-like quality. Consequently the printers are capable of handling workloads of even the most demanding working environments.

The two paper sources featured on the B-300 and B-500DN mean the printers each offer a high paper capacity of 650 sheets and that fewer paper changes are required when switching between media – enhancing business productivity even further. The printers are also equipped with high-yield ink tanks capable of up to 8,000 pages between replacements, helping to ensure large print runs can be rapidly completed without interruption.

Reliability is another key attribute of the printer series that makes it suitable for demanding business usage. Epson’s Micro Piezo print head featuring an Auto Nozzle check system ensures optimum performance every time. The printer incorporates technology to prevent double feeding of paper, which reduces the chance of paper jams occurring and ensures continuous functionality. Both the B-300 and B-500DN are constructed from high quality materials that allow a maximum print volume of 20,000 pages per month.

Thanks to the use of Epson’s DuraBrite Ultra Inks, printouts on all media including plain paper are of a good quality and are water and smudge resistant, further expanding the printer’s broad range of applications. The B-300 and B-500DN benefit from inkjet technology’s capacity to support a broad range of media, including standard paper, art papers, fabrics and card.

Users of the B-300 and B-500DN will also benefit from the environmental qualities of inkjet technology. Without the need to warm-up the printer before printing and low power utilisation, the Business Inkjet series offers users high-performance printing with a lower carbon footprint than laser print solutions.

Both the B-300 and B-500DN offer high-speed USB 2.0 connectivity as standard. The B-500DN is ideal for shared use amongst workgroups and within smaller businesses due to its network capabilities. The B-300 also offers an optional Duplex unit.

Epson B-300 key features summary:

- Up to 37ppm in draft mode and up to 33ppm in standard mode.
- No warm-up time, FPOT below 3 sec.
- Up to 3,000 pages Black cartridge and 3,500 pages Color cartridges.
- 2 paper sources, up to 650 sheets paper capacity.
- Reliable: Up to 10,000 pages per month.
- High Speed USB.

Short summary description Epson B-300 inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson B-300 inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B-300, Color, 5760 x 1440 DPI, A4, 10000 pages per month, 37 ppm, Duplex printing

Long summary description Epson B-300 inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson B-300 inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson B-300. Color, Maximum duty cycle: 10000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm. Duplex printing

Features
Duplex printing *
Yes
Print head nozzles
D: 360, D: 360
Color *
Yes
Maximum duty cycle *
10000 pages per month
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Time to first page (black, normal)
3 s
Input & output capacity
Duty cycle letter size (maximum)
10000 pages per month
Total input capacity *
500 sheets
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
650 sheets
Paper handling
Recommended media weight
60/178 g/m²
Standard media sizes
DIN A4
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
C6, DL
Performance
Internal memory *
32 MB
Acoustic pressure emissions
67.5 dB
Processor frequency
200 MHz
Sound power level (printing)
55.3 dB
Sound power level (standby)
12.6 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
30 W
System requirements
Compatible operating systems
-Windows 98/Me/2000/XP/Vista/Server 2003/XP x64/Vista x64/Server 2003 x64 -Citrix Presentation Server 4.5 Platinum
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
9.85 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Status Monitor
Package width
510 mm
Package depth
565 mm
Package height
418 mm
Package weight
12.6 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2.24 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.24 m
Quantity per pallet
10 pc(s)
Other features
Dimensions (WxDxH)
480 x 420 x 312 mm
Interface
USB 2.0
Ink drop
3,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:26:13
Uk has collected 3 expert reviews for Epson B-300 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)