location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect en3700 print server Ethernet LAN Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
en3700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
en3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7942G show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2011
Product end of life date
Bullet Points HP Jetdirect en3700 print server Ethernet LAN Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 8 MB Flash memory: 4 MB
  • - Firmware upgradeable
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, IP, LPD2, FTP, IPP; NDS, Bindery, NCP, NDPS, iPrint; Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Gray
Warranty: Three year return to HPWarranty and support options vary by product, country and local legal requirements.
Long product name HP Jetdirect en3700 print server Ethernet LAN Gray :
The long product name of HP Jetdirect en3700 print server Ethernet LAN Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Ethernet, External, 1 x RJ-45, 1 x USB, 8 MB, 4MB Flash, 5W
More>>>
HP Jetdirect en3700 print server Ethernet LAN Gray:
The official description of HP Jetdirect en3700 print server Ethernet LAN Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect en3700 Fast Ethernet External Print Server is a simple, reliable way for workgroups to securely share a broad range of HP printers with USB 2.0 ports on a network.

Short summary description HP Jetdirect en3700 print server Ethernet LAN Gray:
This short summary of the HP Jetdirect en3700 print server Ethernet LAN Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect en3700, Gray, 8 MB, 4 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s

Long summary description HP Jetdirect en3700 print server Ethernet LAN Gray:
This is an auto-generated long summary of HP Jetdirect en3700 print server Ethernet LAN Gray based on the first three specs of the first five spec groups.

HP Jetdirect en3700. Product color: Gray. Internal memory: 8 MB, Flash memory: 4 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, IP, LPD2, FTP, IPP; NDS, Bindery, NCP, NDPS, iPrint; Telnet,..., Management protocols: SNMP v3.0. AC input voltage: 110-220 V, AC input frequency: 60 Hz, Power consumption (typical): 5 W