Kodak logo

Kodak M753 1/2.5" 7 MP CCD Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36040
Info modified on:
22 Sept 2023, 13:01:07
Short summary description Kodak M753 1/2.5" 7 MP CCD Pink:

Kodak M753, 7 MP, 1/2.5", CCD, 3x, 115 g, Pink

Long summary description Kodak M753 1/2.5" 7 MP CCD Pink:

Kodak M753. Megapixel: 7 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 115 g. Product color: Pink

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.