location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QZ700AA webcam USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retail Integrated Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QZ700AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112585051 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jan 2022 09:59:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name HP QZ700AA webcam USB Black :
The long product name of HP QZ700AA webcam USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intagrated, 58g
More>>>
HP QZ700AA webcam USB Black:
The official description of HP QZ700AA webcam USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Enables interactive technical support for retail serviceability; supports personalized customer interface with online/remote customer service representatives in a kiosk setup.

Features
Enables interactive technical support for POS serviceability

Supports personalized customer interface with online/remote Customer Service Representatives in a kiosk setup

*HP does not support the use of any other standard USB device on the HP RP7 Retail System display or on the HP L6015tm and L6017tm Touch Monitors beyond the HP Retail Integrated Fingerprint Reader (QZ672AA), HP Retail Integrated Dual-Head MSR (QZ673AA), and HP Retail Integrated Webcam (QZ700AA).

Short summary description HP QZ700AA webcam USB Black:
This short summary of the HP QZ700AA webcam USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QZ700AA, USB, Black, 44.9 mm, 100 mm, 34 mm, 58 g

Long summary description HP QZ700AA webcam USB Black:
This is an auto-generated long summary of HP QZ700AA webcam USB Black based on the first three specs of the first five spec groups.

HP QZ700AA. Interface: USB, Product color: Black. Width: 44.9 mm, Depth: 100 mm, Height: 34 mm. Dimensions (WxDxH): 44.9 x 100 x 34 mm, Size (imperial): 4.5 cm (1.77")

Design
Built-in microphone *
No
Interface *
USB
Product color *
Black
Built-in flash *
No
Weight & dimensions
Width
44.9 mm
Depth
100 mm
Weight & dimensions
Height
34 mm
Weight
58 g
Packaging data
Quantity
1
Other features
Dimensions (WxDxH)
44.9 x 100 x 34 mm
Size (imperial)
4.5 cm (1.77")
Country Distributor
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)