Cisco logo

Cisco WS-C4500X-F-16SFP+ network switch Managed Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52254
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco WS-C4500X-F-16SFP+ network switch Managed Gray:

Catalyst 4500-X Series, 16x 10GE SFP+/SFP, Back to Front Airflow, No P/S

Short summary description Cisco WS-C4500X-F-16SFP+ network switch Managed Gray:

Cisco WS-C4500X-F-16SFP+, Managed, Rack mounting

Long summary description Cisco WS-C4500X-F-16SFP+ network switch Managed Gray:

Cisco WS-C4500X-F-16SFP+. Switch type: Managed. USB 2.0 ports quantity: 1. MAC address table: 55000 entries, Switching capacity: 800 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.