location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95336 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95336
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95336 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849953361
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
leaflet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95336 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24-port patch panel empty housing for equipping RJ45 sockets and connecting terminated network cables
  • - 19-inch distributor for easy snap-in mounting of 24x Keystone modules (included)
  • - Patch panel incl. fixing screws for rack mounting or mounting in server cabinets (48.3 cm)
  • - terminals with TIA 568 A/B color code
Long product name Goobay 95336 patch panel 1U :
The long product name of Goobay 95336 patch panel 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 inch (48.3 cm) Keystone Patch Panel Pack (1 U)
More>>>
Short summary description Goobay 95336 patch panel 1U:
This short summary of the Goobay 95336 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95336, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10/100/1000Base-T(X), RJ-45, Cat6, U/UTP (UTP), Black

Long summary description Goobay 95336 patch panel 1U:
This is an auto-generated long summary of Goobay 95336 patch panel 1U based on the first three specs of the first five spec groups.

Goobay 95336. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Cabling technology: 10/100/1000Base-T(X), Connector(s): RJ-45. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 482.6 mm, Height: 94.2 mm, Depth: 44.5 mm

Brand Image Product code Product Stock Price from
Goobay

Goobay 90854 patch panel 1U
(show image)
90854 90854 0.00
(excl. VAT)
0 (incl. VAT)