location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 83+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H303020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colors: 16.78 million colors
  • - 10 W
  • - 248 W
Warranty: Two-year limited warranty, 90-day lamp warranty
Long product name Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 83+ Multimedia Projector 3LCD technology
More>>>
Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768):
The official description of Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Recognized Performance, Brilliant Choice
Ideal for Classrooms or Meeting Rooms

- Brilliant presentations and detail - bright 2200 lumens and native XGA (1024x768) resolution.
- Superior sound and communication - 10W speaker and integrated Closed Captioning (CC) decoder.
- Network capable - for remote monitor and control with included software.
- Up to 4000 hours 1 lamp life – energy efficient E-TORL™ lamp.

Versatile and Reliable Performance

- HDTV-Ready - Supports up to 1080i.
- Easy to use - auto keystone correction, Instant On, Instant Off®, A/V Mute Slide Door.
- Serial control – RS-232 connection.

Beyond Amazing - Color, Detail, Reliability

- Full-time color — no color wheel, no color breakup, no rainbows.
- Bright, natural images that are easy on the eyes - 3-chip 3LCD engine design.

Full-Featured and Reliable

The Epson® PowerLite® 83+ offers an easy, affordable way to bring brilliant presentations to any classroom or office. Closed captioning functionality is included, so this lightweight, full-featured performer has all the tools you need to accommodate the hearing-impaired. And with 2200 lumens and Epson 3LCD technology, it delivers bright, vibrant images to virtually any audience.

This innovative performer makes everything easy. It also includes a built-in 10W speaker for truly amazing audio, without the added cost of additional speakers. RJ-45 port connectivity allows users to monitor and control the PowerLite 83+ over a network. Convenient lamp and air filter access, facilitates easy and affordable replacements. There’s even an energy-efficient lamp that delivers more lumens per watt, lasts up to 4000 hours1 and saves in additional costs.

Discover the key to delivering remarkable presentations, while staying within budget. The PowerLite 83+ offers an A+ solution in one compact performer.

Short summary description Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 83+, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colors

Long summary description Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 83+ data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 83+. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.12 mm. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 10 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
6
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.12 mm
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
2
Ports & interfaces
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Dot clock scanning frequency
162 MHz
Noise level *
35 dB
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Power
Power consumption (typical) *
248 W
Power consumption (standby) *
5 W
Weight & dimensions
Weight *
2.9 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Audio input
RCA x 2
Dimensions (WxDxH)
246.4 x 327.7 x 110 mm
Power requirements
100-240VAC +/-10%, 50/60Hz AC
Interface
Ethernet
Lens system
F=1.6 – 1.74
Video in
NTSC, NTSC4.43, PAL, M-PAL, N-PAL, PAL60, SECAM