location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS2413+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS2413+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of storage drives supported: 12
  • - 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Warranty: 3 Years
Long product name Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black :
The long product name of Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS2413+ Dual Core 2.13 GHz, DDR3 2 GB, 3.5"/2.5" 12xSATA(II), Hot Swappable, 2xUSB3.0, 4xUSB2.0, 9.93 kg
More>>>
Short summary description Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black:
This short summary of the Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS2413+, Black

Long summary description Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black:
This is an auto-generated long summary of Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black based on the first three specs of the first five spec groups.

Synology DiskStation DS2413+. Storage drive interface: Serial ATA II, Storage drive size: 2.5/3.5", Maximum supported storage capacity: 48 TB. Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum RAM supported: 4 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN). Product color: Black, Number of fans: 2 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:46:34
Uk has collected 5 expert reviews for Synology DiskStation DS2413+ NAS/storage server Ethernet LAN Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2013-07-01 03:46:34
NAS devices comes in all shapes and sizes, and there's lots of choice. But when you want to use more disks you quickly end up looking at rack-mounted models. These are generally large and heavy and loud, so not so great for office environments. Last yea...
Bottom line This NAS is not for everyone, at least we assume that not every home user will need a NAS device with 12 hard disks and the option to increase that number to 24. For businesses in need of some serious storage space, the Synology DS2413+ is a great alter...
0%
Country Distributor
United Kingdom 1 distributor(s)