StarTech.com logo

StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65775
Info modified on:
10 Aug 2024, 09:53:46
Warranty:
Lifetime
Long product name StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige:

6 ft USB 2.0 Extension Cable A to A, M/F

StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige:

This high quality 6ft USB A-A extension cable features one USB A male connector and one USB A female connector, extending the connection between USB 2.0 devices by up to 6 feet - an ideal solution for better placement of peripheral devices, or adding flexibility to existing USB ports.

The USB extension cable is fully rated for use with USB 1.1 and USB 2.0 devices and is backed by StarTech.com's Lifetime Warranty.

Short summary description StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige:

StarTech.com 6 ft USB 2.0, 1.83 m, USB A, USB A, USB 2.0, Male/Female, Beige

Long summary description StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige:

StarTech.com 6 ft USB 2.0. Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Beige

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.