Garmin logo

Garmin 010-11838-00 mobile device charger GPS Black Cigar lighter Auto

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113628
Info modified on:
02 Feb 2019, 09:31:50
Long product name Garmin 010-11838-00 mobile device charger GPS Black Cigar lighter Auto:

Vehicle Power Cable, nüvi 2455LMT, nüvi 2455LT, nüvi 2460LMT

Short summary description Garmin 010-11838-00 mobile device charger GPS Black Cigar lighter Auto:

Garmin 010-11838-00, Auto, Cigar lighter, Black

Long summary description Garmin 010-11838-00 mobile device charger GPS Black Cigar lighter Auto:

Garmin 010-11838-00. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: GPS. Input voltage: 12 V. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.