location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1121 interface hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065282764
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW1121 interface hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Long product name Ewent EW1121 interface hub 480 Mbit/s Black :
The long product name of Ewent EW1121 interface hub 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB Hub
More>>>
Ewent EW1121 interface hub 480 Mbit/s Black:
The official description of Ewent EW1121 interface hub 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How many USB devices do you have? Your pc or notebook must have many USB connections to use your webcam, Skype™ phone and MP3 player. The Ewent 4 Port USB Hub is the ideal solution to extend your pc of notebook with four USB connections. The compact design allows you to easily take the USB hub with you and extend your notebook with extra connections whenever you want. But this is not all. Enjoy high-speed data transfer and easy-access now and in the future! The Ewent 4 Port Mini USB Hub comes with a power supply adapter.

Short summary description Ewent EW1121 interface hub 480 Mbit/s Black:
This short summary of the Ewent EW1121 interface hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1121, USB 2.0, 480 Mbit/s, Black, 75 mm, 45 mm, 25 mm

Long summary description Ewent EW1121 interface hub 480 Mbit/s Black:
This is an auto-generated long summary of Ewent EW1121 interface hub 480 Mbit/s Black based on the first three specs of the first five spec groups.

Ewent EW1121. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black. Width: 75 mm, Depth: 45 mm, Height: 25 mm

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Features
Product color
Black
Plug and Play
Yes
Weight & dimensions
Width
75 mm
Depth
45 mm
Height
25 mm
Brand Image Product code Product Stock Price from
Ewent EW1130 interface hub 480 Mbit/s Black Ewent EW1130 interface hub 480 Mbit/s Black
(show image)
EW1130 EW1130 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1129 interface hub 480 Mbit/s Silver Ewent EW1129 interface hub 480 Mbit/s Silver
(show image)
EW1129 EW1129 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black Ewent EW1123 interface hub USB 2.0 480 Mbit/s Black
(show image)
EW1123 EW1123 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1110 interface hub 480 Mbit/s White Ewent EW1110 interface hub 480 Mbit/s White
(show image)
EW1110 EW1110 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1107 interface hub 480 Mbit/s Gray Ewent EW1107 interface hub 480 Mbit/s Gray
(show image)
EW1107 EW1107 0.00
(excl. VAT)
0 (incl. VAT)