Fujitsu logo

Fujitsu PRIMERGY TX150 S6 server Tower Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47754
Info modified on:
19 Jul 2024, 20:11:44
Short summary description Fujitsu PRIMERGY TX150 S6 server Tower Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150 S6, 2.33 GHz, 3065, 1 GB, DDR2-SDRAM, 350 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S6 server Tower Intel® Xeon® 3065 2.33 GHz 1 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD size: 3.5", HDD interface: Serial ATA. Power supply: 350 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.