location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-20B5E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-20B5E show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - 640 x 480 pixels 4:3
  • - 450 cd/m² 25 ms 500:1
  • - 1.3 W
Long product name Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m² :
The long product name of Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquos 20" LCD Colour Television LC20B5E. 450cd/M2, 500:1, Stereo Sound, PCMCIA Card Slot
More>>>
Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²:
The official description of Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aquos 20" LCD Colour Television LC20B5E




High Picture Quality LCD-TV with built-in Picture Playback & Recording Function



- High performance Advanced Super View & Black TFT

- Still Picture Playback & Freeze (JPEG/DCF)

- Moving Picture Playback & Recording (MPEG4)

- PCMCIA Card Slot

- New Lateral Design with Carrying Handle

- NICAM/A2 Stereo Sound

- Multi-System Tuner (PAL/SECAM), NTSC AV-In

- Built-In TELETEXT Circuit

- 60000 hours Long Life Back Light

- High Brightness 450cd/M2 - High Contrast 500:1

- Quick Shoot Technology for High Speed Moving Images

- Sleep/Wake-up Timer/Alarm

Short summary description Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²:
This short summary of the Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-20B5E, 50.8 cm (20"), 640 x 480 pixels, LCD

Long summary description Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²:
This is an auto-generated long summary of Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-20B5E. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Display
Display diagonal *
50.8 cm (20")
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
640 x 480 pixels
Power
Power consumption (typical) *
1.3 W
Power
Power consumption (standby) *
1.3 W
Weight & dimensions
Width (without stand)
673 mm
Depth (without stand)
244 mm
Height (without stand)
452 mm
Weight (without stand)
9.2 kg
Other features
I/O ports
Input 1: 21-pin Euro-SCART Input 2: S-VIDEO, VIDEO, AUDIO Output: AUDIO Card Slot (PCMCIA type II)
Speakers
Fixed 2 x 2.1 watts
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E