location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ4EG-S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-TZ4 silver
More>>>
Short summary description Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ4, 8.1 MP, 3264 x 2448 pixels, CCD, 10x, 208 g, Silver

Long summary description Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ4. Megapixel: 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.7 - 47 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 208 g. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:38:28
Uk has collected 11 expert reviews for Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Photoradar.com
Updated:
2011-09-23 10:38:22
First, all other superzooms are scaled down SLR designs, which are just too bulky to slide into your pocket. The Panasonic TZ4 isn't.It's fatter than the average digital compact, true, but it's still slim enough to fit in a pocket. It's a genuine go-an...
Bottom line First, all other superzooms are scaled down SLR designs, which are just too bulky to slide into your pocket. The Panasonic TZ4 isn't.It's fatter than the average digital compact, true, but it's still slim enough to fit in a pocket. It's a genuine go-an...
80%
tracyandmatt.co.uk
Updated:
2011-09-23 10:38:22
There are a whole host of pocket size high mega-pixel cameras on the market these days making choosing a new camera a very difficult process for many people. Most camera shops point of sale advertising seems to always go on about pixels, pixels and mor...
Bottom line As you can tell, I’m not a true fan of scene modes, so for many of the shots taken, I used Intelligent Auto mode. Yeah, I know, allowing the camera to do everything for you will probably be frowned on my some of the higher end photographers out ther...
0%
techradar.com
Updated:
2011-09-23 10:38:23
This is a remarkable lens in a remarkable camera. First, all other superzooms are scaled down SLR designs, which are just too bulky to slide into your pocket. The Panasonic TZ4 isnt. Its fatter than the average digital compact, true, but its still s...
Good Compact and solid design, Good feature set, Takes great pictures...
Bad Its tempting to opt for its slightly more expensive sibling, the TZ5...
90%
Cameras.co.uk
Updated:
2011-09-23 10:38:23
The Panasonic DMC TZ4 has 8 megapixels. For a digital camera with a 10x optical zoom lens it has a very compact body. Why Buy the Panasonic DMC TZ4?The main attraction of the DMC TZ4 is its body size in relation to the length of the lens. O.K. it is t...
83%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-TZ4 Black 8.1 MP CCD 3264 x 2448 pixels
(show image)
DMC-TZ4-K Lumix DMC-TZ4 Black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ4 Black 8.1 MP CCD 3264 x 2448 pixels
(show image)
DMC-TZ4K Lumix DMC-TZ4 Black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ4 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
DMC-TZ4EG-K DMC-TZ4 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ4 Black 8.1 MP CCD 3264 x 2448 pixels
(show image)
DMC-TZ4EB-K Lumix DMC-TZ4 Black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ1 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-TZ1EG-S DMC-TZ1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-TZ1 Black 5 MP CCD 2560 x 1920 pixels
(show image)
DMC-TZ1EG-K Lumix DMC-TZ1 Black 0.00
(excl. VAT)
0 (incl. VAT)