location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRD-11300-071
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.35 cm (2.5") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - 1400 mAh
More>>>
Short summary description BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black:
This short summary of the BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry 8800, 6.35 cm (2.5"), 320 x 240 pixels, Black

Long summary description BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black:
This is an auto-generated long summary of BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black based on the first three specs of the first five spec groups.

BlackBerry 8800. Display diagonal: 6.35 cm (2.5"), Display resolution: 320 x 240 pixels. Battery capacity: 1400 mAh. Product color: Black. Weight: 134 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:41:13
Uk has collected 56 expert reviews for BlackBerry 8800 6.35 cm (2.5") 1400 mAh Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2013-11-09 07:41:11
the original mobile e-mail gadget fights back: RIM has a fight on its hands with the BlackBerry. There was a time when, as a mobile e-mail device, it was in a very small group indeed. But not today. Nokias Series 60 and Windows...
0%
alphr.com
Updated:
2013-11-09 07:41:11
Proof that corporate smartphones dont need to be stuffy, but SME users may want more. Theres no doubting the desirability of RIMs BlackBerry Pearl 8100, but for many "professional" mobile email users that device is ruled out by not having a QWERTY...
83%
techradar.com
Updated:
2013-11-09 07:41:11
RIMs (Research In Motion) BlackBerry has become the worlds most popular handheld, its excellent usability and Qwerty keypad setting a trend many rivals have followed.The BlackBerry 8800 (free with a Vodafone contract) has all the usability of its pre...
Good Great usability, Wide range of features, Good battery life...
Bad No Wi-Fi...
Bottom line RIMs (Research In Motion) BlackBerry has become the worlds most popular handheld, its excellent usability and Qwerty keypad setting a trend many rivals have followed.The BlackBerry 8800 (free with a Vodafone contract) has all the usability of its pre...
90%
Zdnet.com.au
Updated:
2013-11-09 07:41:11
With its latest BlackBerry 8800 smartphone, Research In Motion (RIM) set out to build on the success of its previous BlackBerry Pearl 8100 and 8700 models by targeting a more mainstream audience. RIMs latest device comes with built-in GPS and numerous...
Good Great keyboard, Excellent display, Long lasting battery...
Bad Lacks 3G, No WiFi, User interface could be improved...
Bottom line A very slick high-end handset with GPS support and BlackBerrys trademark push technology thats let-down by a lack of features now standard in most smartphones.
76%
goodgearguide.com.au
Updated:
2013-11-09 07:41:12
The 8800 adds built-in GPS to a device already packed with features. Combined with the design overhaul, this sleek and stylish BlackBerry is definitely a winner.
Good Built-in GPS, multimedia, full QWERTY keyboard, design...
Bad No camera, not 3G, BlackBerry Maps application is very basic The Final Word The 8800 adds built-in GPS to a device already packed with features. Combined with the design overhaul, this sleek and stylish BlackBerry is definitely a winner.
Bottom line The 8800 adds built-in GPS to a device already packed with features. Combined with the design overhaul, this sleek and stylish BlackBerry is definitely a winner.
80%
itpro.co.uk
Updated:
2013-11-09 07:41:12
Somehow the 8800 doesnt have the visceral desirability of the Pearl and it doesnt have WiFi or 3G. But with GPS and a QWERTY keyboard its undoubtedly a more capable business device, especially if you want a BlackBerry with a full keyboard...
Bottom line Somehow the 8800 doesnt have the visceral desirability of the Pearl and it doesnt have WiFi or 3G. But with GPS and a QWERTY keyboard its undoubtedly a more capable business device, especially if you want a BlackBerry with a full keyboard...
83%
pocket-lint.com
Updated:
2013-11-09 07:41:12
Can the latest email device from RIM impress?...
Good Styling, Built-in GPS, QWERTY keyboard...
Bad No Wi-Fi, no 3G, no camera, GPS software not great...
Bottom line This might be the best looking BlackBerry to date, and at its core job it works a treat, however RIM are missing quite a few tricks here...
70%
shinyshiny.tv
Updated:
2013-11-09 07:41:12
Ash and I slated the Blackberry 8800 when we saw it at 3GSM, but Ive had to indulge in a rather large portion of humble pie, since it turns out we were wrong. Its actually really quite nice, featuring GPS, a Pearl-esque scroll wheel and the tradition...
0%
zdnet.co.uk
Updated:
2013-11-09 07:41:13
Despite some minor issues, the RIM BlackBerry 8800 offers mobile professionals a well-rounded smartphone with added multimedia functions and GPS navigation. That said, messaging remains its forte.
Good Sleek and sexy design, Integrated GPS and multimedia features, Quadband smartphone with Bluetooth, push email, a full QWERTY keyboard and long talktime battery life...
Bad Lacks 3G support and integrated WiFi, Phone is quite wide and awkward to hold, The media player could also use some refinements, and instant messaging is limited to the BlackBerry Messenger client...
Bottom line Despite some minor issues, the RIM BlackBerry 8800 offers mobile professionals a well-rounded smartphone with added multimedia functions and GPS navigation. That said, messaging remains its forte...
80%
T3.com
Updated:
2013-11-09 07:41:13
Like the look of the Blackberry 7130g, but still having trouble hammering out emails at speed while negotiating other pesky pedestrians? Then RIMs latest offering, the 8800, could be just the ticket. The latest in the line of portable email addictio...
Good Full QWERTY keyboard, Trackball, GPS, Whacking battery life.
Bad GPS can be slow.
Bottom line It may not be the smallest of devices, but with a full keypad this latest Blackberry really is a winner.
80%
stuff.tv
Updated:
2014-03-20 04:34:11
Video review: Superb looks, a star performer with email and sat-nav, but lack of Wi-Fi and super-3G and the hottest multimedia functions keep it from being state-of-the-art. Still, for straight-up emailing and calls, this is – ahem – the busi...
Good Still the gold standard for easy email on the go. Sat-nav works well and has some neat added features. Battery life is superb – unless you’re using sat-nav...
Bad It plays video, but why no built-in camera? And why no 3G, HSDPA or Wi-Fi? Sat-nav a real battery drain...
Bottom line Superb looks, a star performer with email and sat-nav, but lack of Wi-Fi and super-3G and the hottest multimedia functions keep it from being state-of-the-art. Still, for straight-up emailing and calls, this is – ahem – the business...
80%