Panasonic logo

Panasonic LUMIX DMC-FS3P 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3721
Info modified on:
07 Mar 2024, 15:34:52
Long product name Panasonic LUMIX DMC-FS3P 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

LUMIX DMC-FS3 Pink

Short summary description Panasonic LUMIX DMC-FS3P 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

Panasonic LUMIX DMC-FS3P, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink

Long summary description Panasonic LUMIX DMC-FS3P 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:

Panasonic LUMIX DMC-FS3P. Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.5 - 16.5 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 27 MB. Weight: 120 g. Product color: Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.