Terratec logo

Terratec NOXON iRadio Personal Digital Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94909
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 Years
Long product name Terratec NOXON iRadio Personal Digital Black:

NOXON iRadio for .iPod

Short summary description Terratec NOXON iRadio Personal Digital Black:

Terratec NOXON iRadio, Personal, Digital, 5 W, 3.5 mm, Black, Rotary

Long summary description Terratec NOXON iRadio Personal Digital Black:

Terratec NOXON iRadio. Radio type: Personal, Tuner type: Digital. RMS rated power: 5 W. Headphone connectivity: 3.5 mm. Product color: Black, Volume control: Rotary. Connectivity technology: Wireless, Media types supported: MP3, WMA-9, ID3 V1.0/V2.0, AAC+, M3U, PLS, WAV, I/O ports: 1xiPod, 1xUSB 2.0, 1xEthernet RJ-45

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.