location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DVD-E616A3 optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E616A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-E616A3 /A6/QT_ B
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DVD-E616A3 optical disc drive Internal :
The long product name of ASUS DVD-E616A3 optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-E616A3 with 16x dvd drive ,fast date transfer speed Enabling an Exciting Multimedia Universe
More>>>
ASUS DVD-E616A3 optical disc drive Internal:
The official description of ASUS DVD-E616A3 optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The ASUS DVD-E616A3 provides cutting-edge multimedia experience with superior playback capacities and high-speed data transfer. Built-in advanced technologies provide users of the DVD-E616A3 with a quiet, stable and high-performance multimedia environment.
- Fast Data Transfer Speed
- Full Accessibility and Playability
- Auto Vibration Reducing System (AVRS)
- Support Speed Auto-Switch Function
- Support High Speed CD-Audio Playback
- 5X DVD-RAM Supported
- Vertical/Horizontal Mounting Available
- Unique Dust Resistance Design
- Changeable panel supported

Short summary description ASUS DVD-E616A3 optical disc drive Internal:
This short summary of the ASUS DVD-E616A3 optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DVD-E616A3, Vertical/Horizontal, EIDE/ATA, 100000 h, 48x, 32x, 48x

Long summary description ASUS DVD-E616A3 optical disc drive Internal:
This is an auto-generated long summary of ASUS DVD-E616A3 optical disc drive Internal based on the first three specs of the first five spec groups.

ASUS DVD-E616A3. Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Mean time between failures (MTBF): 100000 h. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms

Design
Internal *
Yes
Mounting
Vertical/Horizontal
Performance
Interface *
EIDE/ATA
Mean time between failures (MTBF)
100000 h
Writing speed
CD write speed *
48x
CD rewrite speed
32x
Reading speed
CD read speed *
48x
DVD+R read speed
16x
DVD-R read speed
16x
Access time
DVD drive average random access time
105 ms
CD-ROM drive average random access time
95 ms
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
660 g
Other features
Power requirements
DC+5V +/- 5%, DC+12v +/- 10%
Media types supported
DVD-5, DVD-9, DVD-10, DVD-18, DVD-ROM, DVD±R, DVD±RW DVD-Video, DVD-RAM, Audio CD, CD-ROM/XA, Video CD, CD-I, Multi-session Photo CD, Karaoke CD, CD-Extra, CD-TEXT
Minimum system requirements
Windows XP/ ME/ 2000/98/ Vista
Dimensions (WxDxH)
42.3 x 172.4 x 148 mm
Drive devices burst data transfer rate (PIO)
16.6 MB/s
Drive devices burst data transfer rate (Ultra DMA)
100 MB/s
Buffer size
198 KB