location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI RS-422/485 Card w/ DB9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S485
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2017 17:43:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter :
The long product name of StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port PCI RS-422/485 Card w/ DB9
More>>>
StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter:
The official description of StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high performance RS-422/485 multiport serial PCI card suits a broad range of environments, and is a perfect addition for connecting two-wire (with Auto Transceiver Turn Around feature, ATTATM) and four-wire configured serial devices to a host computer. Compliant with PCI 2.2 standard specifications, PCI2S485 offers a high performance 16C950 compliant UART offering maximum data transfer rates of up to 921kbps, and offers broad compatibility with any available 3.3V or 5V PCI or PCI-X slot.

Short summary description StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter:
This short summary of the StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI RS-422/485 Card w/ DB9, PCI-X, 2 - DB9 M, Oxford OX16PCI952, 65 mm, 120 mm, 130 g

Long summary description StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port PCI RS-422/485 Card w/ DB9 interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI RS-422/485 Card w/ DB9. Host interface: PCI-X, Connector(s): 2 - DB9 M. Chipset: Oxford OX16PCI952. Width: 65 mm, Depth: 120 mm, Weight: 130 g. Data transfer rate: 0.921 Mbit/s, Connectivity technology: Wired

Ports & interfaces
Host interface *
PCI-X
Connector(s)
2 - DB9 M
Features
Chipset
Oxford OX16PCI952
Weight & dimensions
Width
65 mm
Depth
120 mm
Weight
130 g
Other features
Data transfer rate
0.921 Mbit/s
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
StarTech.com PCI2S4851050 interface cards/adapter Internal Serial StarTech.com PCI2S4851050 interface cards/adapter Internal Serial
(show image)
PCI2S4851050 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ICUSB2324852 interface cards/adapter Serial StarTech.com ICUSB2324852 interface cards/adapter Serial
(show image)
ICUSB2324852 2 Port USB to RS232 RS422 RS485 Serial Adapter with COM Retention 0.00
(excl. VAT)
0 (incl. VAT)