location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 325 Compact Photo Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 325 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3414B#ABE#*BUNDLE2
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedbacked by HP Customer Care, Service and Support.
Long product name HP Photosmart 325 Compact Photo Printer inkjet printer :
The long product name of HP Photosmart 325 Compact Photo Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart 325 compact photo printerHP Photosmart 320 printer series
More>>>
HP Photosmart 325 Compact Photo Printer inkjet printer:
The official description of HP Photosmart 325 Compact Photo Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print true-to-life 10 x 15 cm photos directly from your memory card*, PictBridge-enabled camera or Bluetooth® camera phone**. Built-in LCD allows easy selection. Choose the optional battery, carry case and in-car adapter for maximum mobility***.Print true-to-life 10 x 15 cm photos directly from your memory card*, PictBridge-enabled camera or Bluetooth® camera phone**. Built-in LCD allows easy selection. Choose the optional battery, carry case and in-car adapter for maximum mobility***.Portable compact photo printer complete with built-in 3.8 cm colour display print without a PC.This ultra-compact portable photo printer enables you to print true-to-life borderless 10 x 15 cm photos directly from your memory card*, PictBridge-enabled camera or Bluetooth® camera phone**. Theres no need for a computer just select your photos via the built-in LCD and print them out in as little as 60 seconds. For maximum mobility and the ability to print photos wherever you go***, choose from a wide range of optional accessories including battery, carry case and in-car adapter.Portable compact photo printer complete with built-in 3.8 cm colour display print without a PC.Portable photo printer with 3.8 cm colour LCD.Portable photo printer with 3.8 cm colour LCD.

Short summary description HP Photosmart 325 Compact Photo Printer inkjet printer:
This short summary of the HP Photosmart 325 Compact Photo Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 325 Compact Photo Printer

Long summary description HP Photosmart 325 Compact Photo Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart 325 Compact Photo Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart 325 Compact Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:29:10
Uk has collected 2 expert reviews for HP Photosmart 325 Compact Photo Printer inkjet printer and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
techradar.com
Updated:
2015-03-04 12:29:10
When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
Good Print time of less than two minutes, Great value for money...
Bad Some graininess to the photos...
Bottom line When you look at the quality of prints coming out from what is a three-ink printer without a black cartridge, the 325s results are astounding. It offers great colour and good sharpness.Pedants will point out that there is quite a bit of grain in some...
100%