location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-X900-24XS-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2021 11:04:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1U Rack mounting
  • - AC
Long product name Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver :
The long product name of Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord
More>>>
Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver:
The official description of Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The x900-24XS is the most advanced Gigabit Ethernet switch available. It provides fine service provisioning granularity, high availability, advanced QoS, flexibility and shares the same modular power supplies used in the other x900 series switches.

Unmatched Flexibility
The x900 Layer 3+ switches have high-speed
60Gbps expansion bays which provide a high level
of port flexibility and application versatility
unmatched by any other 1RU Gigabit Ethernet
switch on the market.The expansion modules can
be used in a variety of configurations to provide
tailored solutions that meet wide-ranging physical
networking requirements.

Short summary description Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver:
This short summary of the Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord, Managed, L3, Rack mounting, 1U

Long summary description Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver:
This is an auto-generated long summary of Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord Managed 1U Silver based on the first three specs of the first five spec groups.

Allied Telesis 24x SFP bays Gigabit Ethernet L3 Switch w/ 2x 30Gbps exp. bays, EU power cord. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Port mirroring
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP server
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Rack mounting *
Yes
Form factor
1U
Product color
Silver
LED indicators
Yes
Design
Certification
EN55022 A, FCC A,VCCI A, EN55024, EN61000-3 2, GR63, GR1089 3, UL60950-1, CAN/CSA-C22.2 N 60950-1-03, EN60950-1, EN60825-1, AS/NZS 60950.1, UL, cUL,TUV
Performance
Internal memory
512 MB
Flash memory
64 MB
Mean time between failures (MTBF)
249000 h
Power
Power source *
AC
Power consumption (typical)
191 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
652 BTU/h
Weight & dimensions
Weight
9.3 kg
Packaging data
Package weight
10.8 kg
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
440 x 440 x 44.5 mm
Connectivity technology
Wired
Expansion slots
2x 30Gbps
I/O ports
24x SFP
Power requirements
100 - 240V, 47 - 63Hz
Wi-Fi
No
Connectivity LEDs
Yes
Size (imperial)
48.3 cm (19")