location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Virtuoso stylus pen 70 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtuoso™ Pro Pen Stylus & Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39526WW
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Unknown
Long product name Kensington Virtuoso stylus pen 70 g Black :
The long product name of Kensington Virtuoso stylus pen 70 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sophisticated experience
More>>>
Kensington Virtuoso stylus pen 70 g Black:
The official description of Kensington Virtuoso stylus pen 70 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Virtuoso™ Pro Pen provides a sophisticated and elegant design offering a flawless performance. The blend of a Rollerball Pen and responsive touch stylus makes note-taking easy on your tablet and notepad. And the conductive quality barrel delivers greater comfort and control with a sculpted clip for easy storage.

- Sophisticated and elegant design
- Rollerball pen
- with fluid performance
- Replaceable black ink cartridge
- Responsive and sensitive touch tip
- Conductive barrel offers greater comfort and control
- Clips easily for storage to a pocket, folio or bag
- Cap fits securely over back of barrel and touch tip
- Also available in white

Short summary description Kensington Virtuoso stylus pen 70 g Black:
This short summary of the Kensington Virtuoso stylus pen 70 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Virtuoso, Black, 70 g, 1 pc(s), 57 x 18 x 226 mm

Long summary description Kensington Virtuoso stylus pen 70 g Black:
This is an auto-generated long summary of Kensington Virtuoso stylus pen 70 g Black based on the first three specs of the first five spec groups.

Kensington Virtuoso. Product color: Black. Weight: 70 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 57 x 18 x 226 mm

Features
Product color *
Black
Weight & dimensions
Weight
70 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
57 x 18 x 226 mm
Brand Image Product code Product Stock Price from
Kensington Virtuoso stylus pen White Kensington Virtuoso stylus pen White
(show image)
K39563WW Virtuoso
Country Distributor
United Kingdom 1 distributor(s)