location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Efbe-Schott WK 420 electric kettle 2 L 2000 W Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Efbe-Schott Check ‘Efbe-Schott’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK 420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK 420 GR
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Efbe-Schott’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Efbe-Schott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2017 16:28:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Efbe-Schott WK 420 electric kettle 2 L 2000 W Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 L Green
  • - 2000 W
  • - Overheat protection Boil-dry protection
  • - Concealed heating element 360° rotational base Auto power off
  • - Cordless
Long product name Efbe-Schott WK 420 electric kettle 2 L 2000 W Green :
The long product name of Efbe-Schott WK 420 electric kettle 2 L 2000 W Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WK 420, Jug Kettle, Green, 2L, 2000W
More>>>
Short summary description Efbe-Schott WK 420 electric kettle 2 L 2000 W Green:
This short summary of the Efbe-Schott WK 420 electric kettle 2 L 2000 W Green data-sheet is auto-generated and uses the product title and the first six key specs.

Efbe-Schott WK 420, 2 L, 2000 W, Green, Overheat protection, Cordless, Filtering

Long summary description Efbe-Schott WK 420 electric kettle 2 L 2000 W Green:
This is an auto-generated long summary of Efbe-Schott WK 420 electric kettle 2 L 2000 W Green based on the first three specs of the first five spec groups.

Efbe-Schott WK 420. Water tank capacity: 2 L. Power: 2000 W. Product color: Green, Overheat protection. Cordless. Filtering

Brand Image Product code Product Stock Price from
Efbe-Schott

Efbe-Schott WK 420 electric kettle 2 L 2000 W Yellow
(show image)
SC WK 420 V WK 420 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott WK 420 electric kettle 2 L 2000 W Bordeaux
(show image)
WK 420 WR WK 420 0.00
(excl. VAT)
0 (incl. VAT)