TomTom logo

TomTom ONE Europe Winter Pack navigator LCD 174 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24084
Info modified on:
04 Apr 2019, 08:24:18
Long product name TomTom ONE Europe Winter Pack navigator LCD 174 g:

TomTom ONE Europe Winter Pack

Short summary description TomTom ONE Europe Winter Pack navigator LCD 174 g:

TomTom ONE Europe Winter Pack, 320 x 240 pixels, LCD, 65536 colors, Lithium-Ion (Li-Ion), 2 h, 174 g

Long summary description TomTom ONE Europe Winter Pack navigator LCD 174 g:

TomTom ONE Europe Winter Pack. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colors: 65536 colors. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h. Weight: 174 g, Width: 96 mm, Depth: 82 mm. Bundled software: TomTom HOME. Internal memory: 1024 MB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.