location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1619/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1619/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103558613 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 1.5 L Number of speeds: 16 Violet, White
  • - Smoothie beaker
  • - 650 W
Long product name Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White :
The long product name of Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HR1619/00 - 650 W, 1.5 l
More>>>
Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White:
The official description of Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy homemade food and drinks any day
More variety with the food processor accessory
The Philips hand blender combines 600 Watt power with a double-action blade, giving a wonderfully smooth result in seconds. Preparing healthy and delicious homemade food has never been so easy!

A smooth result in seconds
- Powerful 650 Watt motor
- 16 speed settings for optimal performance
- Double action blade that cuts horizontally and vertically

Increased versatility
- Large 1.5L food processor accessory

Easy processing and storing
- 1 l beaker with lid to store soups, puree or shakes
- Whisk accessory for whipping cream and mayonnaise

No splashing while you blend
- Anti-splash blade guard

Quick and easy cleaning
- Detachable stainless steel shaft

Short summary description Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White:
This short summary of the Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1619/00, Immersion blender, 1.5 L, 650 W, Violet, White

Long summary description Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White:
This is an auto-generated long summary of Philips Viva Collection HR1619/00 blender 1.5 L Immersion blender 650 W Violet, White based on the first three specs of the first five spec groups.

Philips Viva Collection HR1619/00. Bowl capacity: 1.5 L. Type: Immersion blender, Product color: Violet, White. Blending bowl material: Plastic, Housing material: Plastic, Rubber, Blade material: Stainless steel. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Bowl capacity *
1.5 L
Number of speeds *
16
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Smoothie beaker
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product color *
Violet, White
Material
Blending bowl material
Plastic
Material
Housing material
Plastic, Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stainless steel blade included
Yes
Whisk
Yes
Protection cap
Yes