MM logo

MM Black Ribbon - Epson C13S015384 printer ribbon

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55376
Info modified on:
04 Apr 2019, 14:05:15
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Ribbon - Epson C13S015384 printer ribbon:

MM Print Supplies F1198DK - Black Ribbon - Epson C13S015384

MM Black Ribbon - Epson C13S015384 printer ribbon:

MM Print Supplies printer ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

Compatible machines
Visit MM Print Supplies website for a updated list of compatible machines for this ribbon: www.mmps.dk/index.asp?pageid=info&varenr=F1198DK

Warranty
MM provides 2 year warranty.

Short summary description MM Black Ribbon - Epson C13S015384 printer ribbon:

MM Black Ribbon - Epson C13S015384, Black, 70 m, 100 g

Long summary description MM Black Ribbon - Epson C13S015384 printer ribbon:

MM Black Ribbon - Epson C13S015384. Product color: Black. Ribbon length: 70 m. Package weight: 100 g

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.