TomTom logo

TomTom ONE T Regional navigator LCD 174 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description TomTom ONE T Regional navigator LCD 174 g:

TomTom ONE T Regional, 320 x 240 pixels, LCD, 65536 colors, Touch Screen, Lithium-Ion (Li-Ion), 2 h

Long summary description TomTom ONE T Regional navigator LCD 174 g:

TomTom ONE T Regional. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colors: 65536 colors. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h. Weight: 174 g, Width: 96 mm, Depth: 25 mm. Internal memory: 512 MB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.