Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 240 x 320 pixels
- - Bluetooth
- - Single camera
Long product name Nokia 7390 Black Chrome
:
7390 Black Chrome
The long product name of Nokia 7390 Black Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
7390 Black Chrome
More>>>
Short summary description Nokia 7390 Black Chrome:
This short summary of the Nokia 7390 Black Chrome data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia 7390 Black Chrome, 240 x 320 pixels, Black
Long summary description Nokia 7390 Black Chrome:
This is an auto-generated long summary of Nokia 7390 Black Chrome based on the first three specs of the first five spec groups.
Nokia 7390 Black Chrome. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product color: Black. Weight: 115 g