Pinnacle logo

Pinnacle MicroTrack II 48 kHz Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12745
Info modified on:
04 Apr 2019, 08:11:08
Long product name Pinnacle MicroTrack II 48 kHz Black:

MicroTrack II, Professional 2-Channel Mobile Digital Recorder

Short summary description Pinnacle MicroTrack II 48 kHz Black:

Pinnacle MicroTrack II, 48 kHz, 20 - 20000 Hz, -3.6 dBV, -101 dB, 101 dB, 0.003%

Long summary description Pinnacle MicroTrack II 48 kHz Black:

Pinnacle MicroTrack II. Sample rate: 48 kHz, Frequency range: 20 - 20000 Hz. Microphone maximum input: -3.6 dBV, Microphone Signal-to-Noise Ratio (SNR): -101 dB, Microphone dynamic range: 101 dB. Headphones Total Harmonic Distortion: 0.075%. Product color: Black. Compatible operating systems: Windows XP (SP2), Windows Vista, Mac OS X 10.3.9.

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.