D-Link logo

D-Link DIR-605L wireless router Fast Ethernet Single-band (2.4 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306222
Info modified on:
09 May 2023, 09:10:15
Warranty:
1 year
Long product name D-Link DIR-605L wireless router Fast Ethernet Single-band (2.4 GHz) Black:

DIR-605L - 300 Mbps, 2.4 GHz, WPA/WPA2, WPS, 236g

D-Link DIR-605L wireless router Fast Ethernet Single-band (2.4 GHz) Black:

N300 Performance
Create a high-speed wireless network for your home using the D-Link DIR-605L Cloud Router. Connect the device to a broadband modem and wirelessly share your high-speed Internet connection at up to 300Mbps. Enjoy surfing the web, checking e-mail, and chatting with family and friends online. The DIR-605L Cloud Router also includes 4 Fast Ethernet Ports that give you the flexibility to connect wired devices to the network.

App-Enabled

QRS Mobile
- Setup your home network from your iOS and Android device
- Avoid the hassles of conventional router setup
- Simple interface
- Step-by-step setup

mydlink Lite
- Remotely monitor your network cameras from anywhere
- Remote Pan & Tilt live video
- Select video quality
- No Monthly service fees
- 2-way audio
- Pinch-zoom

Stay informed and protected with mydlink
You can count on the DIR-605L for a safe and secure network environment – great for families. The DIR- 605L features the mydlink remote cloud service for monitoring your network from anywhere. By simply downloading D-Link’s free iPad6, iPhone or Android app, you can monitor Web site visits and intrusion attempts from wherever you are. In addition, the DIR-605L features a built-in Stateful Packet Inspection (SPI) firewall to minimize the threats of hackers and intruders as well as analyzing network traffic. The router also supports WEP, WPA, and WPA2 wireless encryption to keep your network traffic secure. Imagine having peace of mind knowing that you can maintain a safe and secure environment on your network from anywhere, especially if you have children at home. And, to insure that your router is up-to-date with the latest features, the mydlink cloud service will even notify you when an update is available for your router.

High-speed wireless networking
Create a high-speed wireless network for your home using the D-Link DIR-605L Cloud Router. Connect the device to a broadband modem and wirelessly share your high-speed Internet connection at up to 300Mbps. Enjoy surfing the web, checking e-mail, and chatting with family and friends online. The router uses Wireless N technology, which offers increased speed and range over the 802.11g standard

Easy to install and use
With the D-Link Easy Setup Wizard, you can set up your wireless network in minutes. The wizard will guide you through an easy to follow process to install your new hardware, connect to your network, and add new devices. It configures your Internet Service Provider (ISP) settings to quickly establish broadband Internet connectivity. In addition, the DIR-605L Cloud Router is Wi-Fi Protected Setup™ (WPS) certified, making it even easier to configure your wireless network and enable security

Short summary description D-Link DIR-605L wireless router Fast Ethernet Single-band (2.4 GHz) Black:

D-Link DIR-605L, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-605L wireless router Fast Ethernet Single-band (2.4 GHz) Black:

D-Link DIR-605L. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: SSID, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS-PBC, WPS-PIN. Supported network protocols: PPPoE, PPTP, L2TP. Product type: Tabletop router, Product color: Black, LED indicators: LAN, Power, WAN, WLAN, WPS

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.