location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TyTN II, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HCY104-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.128 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1350 mAh
  • - Black
Long product name HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black :
The long product name of HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TyTN II, 2.8 inch, 240 X 320 QVGA TFT-LCD, Bluetooth® 2.0, 3 megapixel CMOS color camera, microSD
More>>>
Short summary description HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black:
This short summary of the HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC TyTN II, UK, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 0.128 GB, 0.256 GB, 0.4 GHz

Long summary description HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black:
This is an auto-generated long summary of HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black based on the first three specs of the first five spec groups.

HTC TyTN II, UK. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:40:00
Uk has collected 57 expert reviews for HTC TyTN II, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
igizmo.co.uk
Updated:
2011-07-31 11:39:58
Determined to prove that it can make a Windows Mobile device that is both fun to use Packed with software / large Qwerty keyboard / built-in GPS Slow / requires a stylus to use the touch screen properly Even now, Windows Mobile is very businessy, with...
Good Packed with software, large Qwerty keyboard, builtin GPS...
Bad Slow, requires a stylus to use the touch screen properly...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 11:39:58
The HTC TyTN II is a Pocket PC smartphone. Created by High Tech Computer Corporation of Taiwan, its innovative tilting touch screen feature, with a with a left-side slide-out QWERTY keyboard makes it an interesting, devise that could very well be from...
Good HTC must hire someone full-time in Taiwan to sit on TyTN IIs just before they ship, while another employee zips them up. This monstrously powerful PDA phone is bursting with easy to use features: from tri-band 3G, quad-band GSM and full-fat HSDPA to a ful...
Bad The keyboard could be bigger and less plasticky, but certainly does the job of keeping up with the boss’s increasingly frantic emails wanting to know where you are (better than the iPhone, at least). The GPS ships with maps for one measly city on To...
Bottom line Face it, there’s just no way your company is going to spring for an iPhone. The TyTN II, on the other hand, is just geeky and clunky enough to get past that hatchet-faced harridan in Accounts. Best offers for the HTC TyTN IIAffordable Mobiles...
100%
techradar.com
Updated:
2011-07-31 11:39:58
Size and weight, Camera functionality could be improved, More of HTC's userfriendly interface would be good, Verdict, For the business user, this is currently the best smartphone on the market...
Good Tilting keyboard, 3G, Good connectivity...
Bad Quite bulky, Small icons on screen...
Bottom line In many ways the HTC TyTN II highlights the difference between the Windows approach to phones and the new Apple iPhone take on things. When you pitch it against the iPhone, the TyTN II is a chunky phone that is 19mm thick and which weighs in at 190g, s...
90%
alphr.com
Updated:
2011-07-31 11:39:58
A superbly packaged do-everything mobile workhorse that will appeal to business users and gadget freaks alike. It might be called the TyTN II, but this is actually the third generation of HTCs slide-out keyboard phone, and its crammed with just abou...
83%
pocket-lint.com
Updated:
2011-07-31 11:39:59
The HTC TyTN II is a brick of a mobile phone that is as about as exciting as watching paint dry on a rainy day, however with so much packed into the device you cant help that for the geeky mobile worker overt to the idea of anything that isnt Microso...
Good HSDPA, GPS, Wi-Fi, 3 megapixel camera, QWERTY keyboard...
Bad Big, heavy, no cool factor, clunky...
Bottom line So much power, so little style makes this a phone for the Microsoft lovers out there and not many else...
70%
theregister.co.uk
Updated:
2011-07-31 11:39:59
Like the original TyTN, the TyTN II has a slide-out keyboard, but HTC has solved a smartphone headache at a stroke by adding an additional tilt mechanism to the screen. Its a simple but ingenious solution that brings proper typing to the device. HTC...
Bottom line As Windows Mobile 6 devices go, the TyTN II takes some beating. HTC has raised the bar with the feature list and improved keyboard usability dramatically with its display and keyboard engineering nous. Connectivity is excellent too. And GPS is a welco...
88%
itreviews.com
Updated:
2011-07-31 11:39:59
Windows Mobile PDA with a clever tilting screen: Choosing a Windows Mobile device isnt easy. If you have the luxury of not being tied into an operator contract, then there is a huge array of SIM-free options, and weighing up their features can be...
0%
expertreviews.co.uk
Updated:
2011-07-31 11:39:59
HTCs TyTN II is the follow-up to the TyTN (pronounced Titan), which was also branded as the T-Mobile Vario II, Orange SPV M3100 and O2 Xda Trion. Like the TyTN, its a Windows Mobile smartphone with a slide-out QWERTY keyboard, but HTC has made s...
80%
zdnet.co.uk
Updated:
2011-07-31 11:39:59
Few new Windows Mobile handhelds add significantly to the genre, but HTC has managed that with the TyTN II and its tilting screen. It also includes an up-to-the-minute set of features and wins a well-deserved Editors Choice.
Good Excellent keyboard, Clever tilting screen, Integrated 3G/HSDPA and GPS, Windows Mobile 6 Professional, Business card scanning software included...
Bad Relatively bulky and heavy, Expensive without an operator subsidy...
Bottom line Few new Windows Mobile handhelds add significantly to the genre, but HTC has managed that with the TyTN II and its tilting screen. It also includes an up-to-the-minute set of features and wins a well-deserved Editors Choice...
87%
pcauthority.com.au
Updated:
2011-11-07 16:08:29
In various reviews across the web and in print, HTC’s TyTN II has been lauded as the ultimate smartphone. And this certainly seems to be the case from a quick look at its specifications.For your money, not only do you get a quad-band phone with...
100%
Zdnet.com.au
Updated:
2011-11-07 16:08:29
It may not be a quantum leap compared with the 838 Pro, but the TyTN II maintains what power users loved in the previous iteration -- with a few extras. DesignAt 112 x 59mm and 19mm deep, the TyTN II is no shrinking violet. Theres no denying the weigh...
Good HSDPA and WiFi, Excellent QWERTY keypad, Onboard GPS with CoPilot 7 maps...
Bad Huge, heavy handset, Slightly sluggish performance, Poor battery life...
Bottom line A decent Windows Mobile PDA-phone with a few extras to please business users. Be prepared to lug the charger around in your briefcase.
72%
pcauthority.com.au
Updated:
2011-11-07 16:08:29
It might be called the TyTN II, but this is actually the third generation of HTC’s slide-out keyboard phone, and it’s crammed with just about every mobile technology possible.With tri-band 3G and quad-band GSM, the TyTN II will operate on...
83%
goodgearguide.com.au
Updated:
2011-11-07 16:08:33
HTCs latest smartphone can only be described as a beast of a machine. The TyTN II boasts HSDPA capabilities, a built-in GPS with included CoPilot Live software, Wi-Fi, HTCs TouchFlo interface, a 3-megapixel camera and best of all -- a slide out QWERT...
Good Slide out keyboard, tilt display, HSDPA-capable, built-in GPS, included CoPilot software, Wi-Fi, three-way scroll wheel, shift and function keyboard lights...
Bad A little chunky, battery life, poor camera, inferior headphones The Final Word HTCs TyTN II is one of the most outstanding smartphones weve ever reviewed. A few minor improvements and this could well have been a five-star product.
Bottom line HTCs TyTN II is one of the most outstanding smartphones weve ever reviewed. A few minor improvements and this could well have been a five-star product.
90%
stuff.tv
Updated:
2014-03-20 04:43:38
Symbian fans are currently spoilt in the hardcore business smartphones department thanks to the Nokia E90 Communicator. It features a luxury full QWERTY keyboard, speedy HSDPA speeds, a 3.2MP camera and all the PIM functionality a roving exec could wis...
Good Awesome feature set. Thumb-friendly, spacious QWERTY. Impressive GPS performance. Geared for mobile web browsing. Fast connectivity options.
Bad Bulky and overweight. Average camera.
Bottom line The HTC TyTN II is a mobile heavyweight in every sense with a feature set and performance that will send the business professional and into raptures...
80%
coolsmartphone.com
Updated:
2014-03-20 04:43:38
OK, lets get the bad stuff out the way out the way first. Yes, its a bit heavy and you e going to have problems pressing those two soft-keys when the keyboard is tilted. Im picky though - Ill find fault with the smallest of things and this shouldn put yo...
0%
Mobile88.com
Updated:
2016-11-26 23:52:06
Local Distributor: SiS Distribution (M) Sdn Bhd 8/10 8/10 8/10 7/10 8/10+ Great touch sensitivity+ Slide out QWERTY keypad+ Good camera- Bulky - Sluggish - HTC TyTN II - Headphone- Travel Charger- Mini-USB Cable The TyTN II is based on the Kaiser pla...
Bottom line The TyTN II is a solid, tough looking beast of phone with a boatload of features. The downsides we found with the TyTN II are that it doesn’t have a VGA resolution display and it’s not really pocketable. The 400 MHz Qualcomm processor is rathe...
80%