Logitech G logo

Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2479
Info modified on:
28 Sept 2024, 18:03:46
Bullet Points Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:
  • - HERO 2 Sensor Most Advanced Gaming Sensor 44k DPI, 888 IPS, 88G
  • - LIGHTSPEED Kablosuz Turnuva Sinifi Kanitlanmiş Güveni̇li̇rli̇k 8 kHz'e Kadar Polling
  • - LIGHTFORCE Anahtarlar Duyarli Opti̇k Hassas, Rafi̇ne Mekani̇k Hi̇s
Warranty:
2-Year Limited Hardware Warranty
Long product name Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:

LIGHTSPEED, 100 - 44000 DPi, POWERPLAY, 95 h, 67.7 x 125.8 x 43.9 mm, 60 g

Short summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:

Logitech G PRO X SUPERLIGHT 2 DEX, Right-hand, Optical, RF Wireless + USB Type-A, 44000 DPI, 1 ms, Magenta

Long summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:

Logitech G PRO X SUPERLIGHT 2 DEX. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 44000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 88 G. Power source: Batteries. Product color: Magenta

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.