DELL logo

DELL KB525C keyboard Office USB QWERTY Nordic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10110
Info modified on:
04 Oct 2024, 11:06:44
Short summary description DELL KB525C keyboard Office USB QWERTY Nordic Black:

DELL KB525C, Full-size (100%), Wired, USB, Plunger key switch, QWERTY, Black

Long summary description DELL KB525C keyboard Office USB QWERTY Nordic Black:

DELL KB525C. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.