DELL logo

DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23088
Info modified on:
05 Nov 2024, 15:25:56
Warranty:
3 Years NBD Advance Exchange
Long product name DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black:

Silent Keyboard and Mouse - KM555 - US International (QWERTY)

DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black:

Work quietly in any space with a compact, silent keyboard and mouse combo that connects seamlessly with dual-mode connectivity.

Short summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black:

DELL KM555, Wireless, RF Wireless + Bluetooth, Plunger key switch, QWERTY, Black, Mouse included

Long summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black:

DELL KM555. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY US International Black KM555-BLK-INT:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.