- - Windows 11 Pro 64-bit
- - Intel Core i5-12600 (18MB Cache)
- - 16GB (4400MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Intel Core i5-12600 (18MB Cache), 16GB DDR5-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
Standout performance.
No program is too complex or file too large for the ThinkCentre M90s Gen 3 (Intel). This small form factor desktop PC is packed with up to Intel vPro® Enterprise with 12th Gen Intel® Core™ i9 processors for real-world, business-class performance. Plus, with up to Intel® Iris® Xe graphics, you can power through hi-res renderings, video editing, and VR/AR content with ease.
Built-in protection
The ThinkCentre M90s Gen 3 has Lenovo ThinkShield, end-to-end hardware and software solutions to protect your data—and your business. In addition to your passwords being encrypted, BIOS-based Smart USB protection prevents unauthorized system access. This desktop PC can even self-heal if it becomes corrupted and has several physical security options to thwart theft.
Flexible & expandable
With the ThinkCentre M90s Gen 3, you can connect to legacy peripherals and have the option to tap into the latest WiFi 6E* connectivity. You can also opt for solid-state drive (SSD) storage for improved responsiveness and power consumption, as well as faster boot ups and application launches. Plus, there are ample I/O ports and expansion slots to meet your ever-changing IT needs.
*WiFi 6E requires Windows 11 Pro. Operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.
Durable & reliable
As well as our own rigorous in-house tests, the ThinkCentre M90s Gen 3 is measured against the US Department of Defense's MIL-STD 810H standards, including more than 200 quality checks to ensure it can run in extreme conditions. They cover harsh variables like Arctic wilderness and desert dust storms, including tests for temperature, pressure, humidity, vibration, and more.
Specifications may vary depending upon region.
Lenovo ThinkCentre M90s, Intel® Core™ i5, i5-12600, 16 GB, 512 GB, DVD±RW, Windows 11 Pro
Lenovo ThinkCentre M90s. Processor family: Intel® Core™ i5, Processor model: i5-12600. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Black