Atlantis Land logo

Atlantis Land A05-HE24I-VH computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9005
Info modified on:
02 Sept 2024, 14:10:31
Short summary description Atlantis Land A05-HE24I-VH computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Atlantis Land A05-HE24I-VH, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Atlantis Land A05-HE24I-VH computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Atlantis Land A05-HE24I-VH. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.