location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAC30216GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154122270 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 12:50:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Helio G80 (8C, 2x A75 @2.0GHz + 6x A55 @1.8GHz)
  • - 9" HD (1340x800) IPS 400nits Anti-fingerprint Touch
  • - 4GB LPDDR4x
  • - 64GB eMMC 5.1
  • - ARM Mali-G52 MC2 GPU
  • - Android 12 or Later
Warranty: 1-year, Courier
Long product name Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray :
The long product name of Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Helio G80 (8C, 2x A75 @2.0GHz + 6x A55 @1.8GHz), 4GB LPDDR4x, 64GB eMMC 5.1, 9" HD (1340x800) IPS 400nits Anti-fingerprint Touch, ARM Mali-G52 MC2 GPU, Wi-Fi 5 802.11ac 1x1 + BT5.1, Front 2.0MP / Rear 8.0MP, Android 12 or Later
More>>>
Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
The official description of Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chill in style
- Premium metal dual-tone design
- Watch & do more for longer with long-lasting battery life
- Fast, secure facial recognition login
- Future-proof with 3 years of security updates
- Dual stereo speakers with Dolby Atmos®

Short summary description Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This short summary of the Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M9, 22.9 cm (9"), 1340 x 800 pixels, 64 GB, 4 GB, Android 12, Gray

Long summary description Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This is an auto-generated long summary of Lenovo Tab M9 Mediatek 64 GB 22.9 cm (9") 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray based on the first three specs of the first five spec groups.

Lenovo Tab M9. Display diagonal: 22.9 cm (9"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 64 GB. Processor family: Mediatek, Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 344 g. Operating system installed: Android 12. Product color: Gray

Immersive cinematics
Immersive cinematics

Enjoy a stunningly mobile cinematic experience when you stream your favorite shows and movies on the Lenovo Tab M9. With the superb HD display, plus Dolby Atmos®-enhanced dual stereo speakers, you’ll get the true immersive experience.

Power play
Power play

Take a break and play your favorite games on the Lenovo Tab M9 tablet. Boasting the powerful MediaTek® Helio G80 octa-core processor and plenty of storage, gaming and browsing is smooth and fun.

Search what you see
Search what you see

Google Lens lets you search what you see, get stuff done faster, and interact with the world around you. Translate text, get help with homework, or quickly identify products, plants, and places.

Chill for a longer
Chill for a longer

Binge, chill, and relax for longer with the Lenovo Tab M9 tablet’s long-lasting battery life. And with expandable microSD card* storage, keep a library of your favorite films and shows in your pocket.*MicroSD card sold separately.

Binge safer
Binge safer

Let the Lenovo Tab M9 tablet set the mood with its Immersive Reading Mode that adds ambient sounds to your reading experience. Plus, with the displays TÜV eye care certification, your eyes can relax too.

Keep your security on lock
Keep your security on lock

Whatever you store on your Lenovo Tab M9 is under lock and key thanks to enhanced security features like the easy and safe facial recognition log-in. And with three years of security updates, you can ensure your tablet stays secure in the future.

Display
Display diagonal *
22.9 cm (9")
Display resolution *
1340 x 800 pixels
Panel type
IPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G80
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
eMMC
Audio
Number of built-in speakers
2
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Color name
Arctic Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5100 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
215.4 mm
Depth
136.8 mm
Height
7.99 mm
Weight
344 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m